Kyocera Corporation Ceramic Capacitors 08053C105K4T2A

Description
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21KR71E105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR71E105KUCT-ND
Ceramic Capacitors 478-KAM21KR71E105KUCT-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21KR71E105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR71E105KUTR-ND
Ceramic Capacitors 478-KAM21KR71E105KUTR-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21KR71E105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR71E105KUDKR-ND
Ceramic Capacitors 478-KAM21KR71E105KUDKR-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08053C105K4T2A - 846115-08053C105K4T2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08053C105K4T2A
846115-08053C105K4T2A
Ceramic Capacitors - 08053C105K4T2A 846115-08053C105K4T2A
Manufacturer: AVX Corporation Win Source Part Number: 846115-08053C105K4T2 A Features: 1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-4527-6, 478-4527-2, 478-4527-1, 08053C105K4T2A/2K

Manufacturer: AVX Corporation
Win Source Part Number: 846115-08053C105K4T2A
Features: 1 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-4527-6, 478-4527-2, 478-4527-1, 08053C105K4T2A/2K

Buy Now Datasheet
Singapore, Singapore
SMD 25V 1uF Capacitor
60-08053C105K4T2A
SMD 25V 1uF Capacitor 60-08053C105K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21KR71E105KU NEW GLOBAL PN 25V 1uF X7 A 581-KAM21KR71E105KU Product overview: 08053C105K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053C105K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21KR71E105KU NEW GLOBAL PN 25V 1uF X7 A 581-KAM21KR71E105KU Product overview: 08053C105K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08053C105K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1Μf, 25V, 10%, X7R, 0805; Capacitance Kyocera Avx - 95W9291 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 25V, 10%, X7R, 0805; Capacitance Kyocera Avx
95W9291
Cap, 1Μf, 25V, 10%, X7R, 0805; Capacitance Kyocera Avx 95W9291
CAP, 1µF, 25V, 10%, X7R, 0805; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 25V, 10%, X7R, 0805; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Ceramic, 1Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 16N1805 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 1Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
16N1805
Capacitor, Ceramic, 1Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 16N1805
CAPACITOR, CERAMIC, 1UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:1.25mmRoHS Compliant: Yes

CAPACITOR, CERAMIC, 1UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
08053C105K4T2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 08053C105K4T2A
25V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 08053C105K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C105K4T2A
Ceramic Capacitors 08053C105K4T2A
CAP CER 1UF 25V X7R 0805

CAP CER 1UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM21KR71E105KUCT-ND 478-KAM21KR71E105KUDKR-ND 846115-08053C105K4T2A 60-08053C105K4T2A 95W9291 16N1805 08053C105K4T2A 08053C105K4T2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 08053C105K4T2A SMD 25V 1uF Capacitor Cap, 1Μf, 25V, 10%, X7R, 0805; Capacitance Kyocera Avx Capacitor, Ceramic, 1Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL6R3YG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details