Kyocera Corporation Ceramic Capacitors 08053C104KAT2W

Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053C104KAT2W-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08053C104KAT2W-ND
Ceramic Capacitors 08053C104KAT2W-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08053C104KAT2W - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C104KAT2W
Ceramic Capacitors 08053C104KAT2W
CAP CER 0.1UF 25V X7R 0805

CAP CER 0.1UF 25V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0750 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
30H0750
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 30H0750
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08053C104KAT2W-ND 08053C104KAT2W 30H0750
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details