Kyocera Corporation Ceramic Capacitors 08053C101MAT2A

Description
100pF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053C101MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08053C101MAT2A-ND
Ceramic Capacitors 08053C101MAT2A-ND
100pF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

100pF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08053C101MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C101MAT2A
Ceramic Capacitors 08053C101MAT2A
CAP CER 100PF 25V X7R 0805

CAP CER 100PF 25V X7R 0805

Supplier's Site Datasheet
Capacitor Ceramic, 100Pf, 25V, X7R, 20%, 0805; Capacitance Kyocera Avx - 55J6803 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 100Pf, 25V, X7R, 20%, 0805; Capacitance Kyocera Avx
55J6803
Capacitor Ceramic, 100Pf, 25V, X7R, 20%, 0805; Capacitance Kyocera Avx 55J6803
CAPACITOR CERAMIC, 100PF, 25V, X7R, 20%, 0805; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 100PF, 25V, X7R, 20%, 0805; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 08053C101MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08053C101MAT2A
Capacitors - Ceramic Capacitors 08053C101MAT2A
CAP CER 100PF 25V X7R 0805

CAP CER 100PF 25V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08053C101MAT2A-ND 08053C101MAT2A 55J6803 08053C101MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 100Pf, 25V, X7R, 20%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Capacitors - 1912954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details