Kyocera Corporation Ceramic Capacitors 08053C101KAT2A

Description
100pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053C101KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08053C101KAT2A-ND
Ceramic Capacitors 08053C101KAT2A-ND
100pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

100pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08053C101KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C101KAT2A
Ceramic Capacitors 08053C101KAT2A
CAP CER 100PF 25V X7R 0805

CAP CER 100PF 25V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor, 100Pf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 67C2966 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Pf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
67C2966
Ceramic Capacitor, 100Pf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 67C2966
CERAMIC CAPACITOR, 100PF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 100PF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 08053C101KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08053C101KAT2A
Capacitors - Ceramic Capacitors 08053C101KAT2A
CAP CER 100PF 25V X7R 0805

CAP CER 100PF 25V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08053C101KAT2A-ND 08053C101KAT2A 67C2966 08053C101KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 100Pf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - C11CF2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers