Kyocera Corporation Ceramic Capacitors 08053C101JAT2A

Description
100pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053C101JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08053C101JAT2A-ND
Ceramic Capacitors 08053C101JAT2A-ND
100pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

100pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08053C101JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08053C101JAT2A
Capacitors - Ceramic Capacitors 08053C101JAT2A
CAP CER 100PF 25V X7R 0805

CAP CER 100PF 25V X7R 0805

Supplier's Site
Capacitor Ceramic, 100Pf, 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6802 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 100Pf, 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J6802
Capacitor Ceramic, 100Pf, 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J6802
CAPACITOR CERAMIC, 100PF, 25V, X7R, 5%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 100PF, 25V, X7R, 5%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08053C101JAT2A-ND 08053C101JAT2A 55J6802
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 100Pf, 25V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101453U030DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 45000 microF
View Details
3 suppliers
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details