Kyocera Corporation Ceramic Capacitors 08053A8R2KAT2A

Description
8.2pF ±10% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.2pF ±10% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053A8R2KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08053A8R2KAT2A-ND
Ceramic Capacitors 08053A8R2KAT2A-ND
8.2pF ±10% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8.2pF ±10% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08053A8R2KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08053A8R2KAT2A
Capacitors - Ceramic Capacitors 08053A8R2KAT2A
CAP CER 8.2PF 25V NP0 0805

CAP CER 8.2PF 25V NP0 0805

Supplier's Site
Capacitor Ceramic 8.2Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6797 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8.2Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6797
Capacitor Ceramic 8.2Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6797
CAPACITOR CERAMIC 8.2PF 25V, C0G, 10%, 0805, FULL REEL; Capacitance:8.2pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 8.2PF 25V, C0G, 10%, 0805, FULL REEL; Capacitance:8.2pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08053A8R2KAT2A-ND 08053A8R2KAT2A 55J6797
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 8.2Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK06BX683K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details