Kyocera Corporation Ceramic Capacitors 08053A5R0JAT2A

Description
5pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
5pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053A5R0JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08053A5R0JAT2A-ND
Ceramic Capacitors 08053A5R0JAT2A-ND
5pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08053A5R0JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08053A5R0JAT2A
Capacitors - Ceramic Capacitors 08053A5R0JAT2A
CAP CER 5PF 25V NP0 0805

CAP CER 5PF 25V NP0 0805

Supplier's Site
Capacitor Ceramic 5Pf 25V, C0G/np0, 5%, 0805; Capacitance Kyocera Avx - 55J6783 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5Pf 25V, C0G/np0, 5%, 0805; Capacitance Kyocera Avx
55J6783
Capacitor Ceramic 5Pf 25V, C0G/np0, 5%, 0805; Capacitance Kyocera Avx 55J6783
CAPACITOR CERAMIC 5PF 25V, C0G/NP0, 5%, 0805; Capacitance:5pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 5PF 25V, C0G/NP0, 5%, 0805; Capacitance:5pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08053A5R0JAT2A-ND 08053A5R0JAT2A 55J6783
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 5Pf 25V, C0G/np0, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - 338-4107-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details