CAPACITOR CERAMIC 47PF 25V, C0G, 5%, 0805; Capacitance:47pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J6771 |
| Product Name | Capacitor Ceramic 47Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 4.70E-5 microF |