Kyocera Corporation Ceramic Capacitor 3300Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08053A332KAT2A

Description
CERAMIC CAPACITOR 3300PF 25V, C0G, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 3300PF 25V, C0G, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3300Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6757 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6757
Ceramic Capacitor 3300Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6757
CERAMIC CAPACITOR 3300PF 25V, C0G, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 25V, C0G, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6757
Product Name Ceramic Capacitor 3300Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details