Capacitor,Ceramic,33
CAP CER 33PF 25V NP0 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 22K3054 | 08053A330FAT2A |
| Product Name | Capacitor,ceramic,33Pf,25Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Packing Method | Tape Reel | |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors |