Kyocera Corporation Ceramic Capacitors - 08053A300JAT2A 08053A300JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 763987-08053A300JAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 30pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: C0G Dielectric Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Voltage Rating DC: 25V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): NMC0805NPO300J25TRPF ; C0805C300J3GACTU; C0805C300J3GAC; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 763987-08053A300JAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 30pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: C0G Dielectric Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Voltage Rating DC: 25V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): NMC0805NPO300J25TRPF ; C0805C300J3GACTU; C0805C300J3GAC; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053A300JAT2A - 763987-08053A300JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08053A300JAT2A
763987-08053A300JAT2A
Ceramic Capacitors - 08053A300JAT2A 763987-08053A300JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 763987-08053A300JAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 30pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: C0G Dielectric Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Voltage Rating DC: 25V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): NMC0805NPO300J25TRPF ; C0805C300J3GACTU; C0805C300J3GAC; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 763987-08053A300JAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 30pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: C0G Dielectric
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.037" (0.94mm)
Alternative Parts (Cross-Reference): NMC0805NPO300J25TRPF; C0805C300J3GACTU; C0805C300J3GAC;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 08053A300JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08053A300JAT2A-ND
Ceramic Capacitors 08053A300JAT2A-ND
30pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

30pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 30Pf 25V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6751 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 30Pf 25V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J6751
Capacitor Ceramic 30Pf 25V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J6751
CAPACITOR CERAMIC 30PF 25V, C0G, 5%, 0805, FULL REEL; Capacitance:30pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 30PF 25V, C0G, 5%, 0805, FULL REEL; Capacitance:30pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 08053A300JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08053A300JAT2A
Capacitors - Ceramic Capacitors 08053A300JAT2A
CAP CER 30PF 25V NP0 0805

CAP CER 30PF 25V NP0 0805

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 763987-08053A300JAT2A 08053A300JAT2A-ND 55J6751 08053A300JAT2A
Product Name Ceramic Capacitors - 08053A300JAT2A Ceramic Capacitors Capacitor Ceramic 30Pf 25V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 3.00E-5 microF 3.00E-5 microF 3.00E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; 0805 (2012 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details