AVX Corporation Ceramic Capacitors 08053A222JAT2A

Description
CAP CER 2200PF 25V C0G/NP0 0805
Datasheet
Description
CAP CER 2200PF 25V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053A222JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053A222JAT2A
Ceramic Capacitors 08053A222JAT2A
CAP CER 2200PF 25V C0G/NP0 0805

CAP CER 2200PF 25V C0G/NP0 0805

Supplier's Site Datasheet
Ceramic Capacitor 2200Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx - 96M1378 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx
96M1378
Ceramic Capacitor 2200Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx 96M1378
CERAMIC CAPACITOR 2200PF 25V, C0G, 5%, 0805; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 25V, C0G, 5%, 0805; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 2200Pf 25V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 36C3121 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 25V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
36C3121
Ceramic Capacitor 2200Pf 25V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 36C3121
CERAMIC CAPACITOR 2200PF 25V, C0G, 5%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 25V, C0G, 5%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08053A222JAT2A 96M1378
Product Name Ceramic Capacitors Ceramic Capacitor 2200Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX123K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11AH7R5C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details