Kyocera Corporation Ceramic Capacitors 08053A202JAT2A

Description
2000pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
2000pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053A202JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08053A202JAT2A-ND
Ceramic Capacitors 08053A202JAT2A-ND
2000pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2000pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 2000Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J6733 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2000Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J6733
Capacitor Ceramic 2000Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J6733
CAPACITOR CERAMIC 2000PF 25V, C0G, 5%, 0805; Capacitance:2000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 2000PF 25V, C0G, 5%, 0805; Capacitance:2000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08053A202JAT2A-ND 55J6733
Product Name Ceramic Capacitors Capacitor Ceramic 2000Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011535 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details