Kyocera Corporation Ceramic Capacitors 08053A182JAT2A

Description
CAP CER 1800PF 25V C0G/NP0 0805
Datasheet
Description
CAP CER 1800PF 25V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053A182JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053A182JAT2A
Ceramic Capacitors 08053A182JAT2A
CAP CER 1800PF 25V C0G/NP0 0805

CAP CER 1800PF 25V C0G/NP0 0805

Supplier's Site Datasheet
Capacitor Ceramic 1800Pf 25V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6727 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1800Pf 25V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J6727
Capacitor Ceramic 1800Pf 25V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J6727
CAPACITOR CERAMIC 1800PF 25V, C0G, 5%, 0805, FULL REEL; Capacitance:1800pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1800PF 25V, C0G, 5%, 0805, FULL REEL; Capacitance:1800pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08053A182JAT2A 55J6727
Product Name Ceramic Capacitors Capacitor Ceramic 1800Pf 25V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/021298 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details