CERAMIC CAPACITOR 1500PF 25V, C0G, 5%, 0805, FULL REEL; Capacitance:1500pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
CAP CER 1500PF 25V NP0 0805
| Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 65H7364 | 66-08053A152JAT2A |
| Product Name | Ceramic Capacitor 1500Pf 25V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx | CAP CER 1500PF 25V NP0 0805 |
| Capacitance Type | Fixed | |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 0.0015 microF | 0.0015 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 25 volts | 25 volts |