Kyocera Corporation Capacitor Ceramic 15Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx 08053A150JAT2A

Description
CAPACITOR CERAMIC 15PF 25V, C0G, 5%, 0805; Capacitance:15pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 15PF 25V, C0G, 5%, 0805; Capacitance:15pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 15Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx - 65H8284 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 15Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx
65H8284
Capacitor Ceramic 15Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx 65H8284
CAPACITOR CERAMIC 15PF 25V, C0G, 5%, 0805; Capacitance:15pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 15PF 25V, C0G, 5%, 0805; Capacitance:15pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08053A150JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053A150JAT2A
Ceramic Capacitors 08053A150JAT2A
CAP CER 15PF 25V C0G/NP0 0805

CAP CER 15PF 25V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 65H8284 08053A150JAT2A
Product Name Capacitor Ceramic 15Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details