Kyocera Corporation Ceramic Capacitors 08053A110JAT2A

Description
11pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
11pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053A110JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08053A110JAT2A-ND
Ceramic Capacitors 08053A110JAT2A-ND
11pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

11pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08053A110JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08053A110JAT2A
Capacitors - Ceramic Capacitors 08053A110JAT2A
CAP CER 11PF 25V NP0 0805

CAP CER 11PF 25V NP0 0805

Supplier's Site
Capacitor Ceramic 11Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx - 66M3571 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 11Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx
66M3571
Capacitor Ceramic 11Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx 66M3571
CAPACITOR CERAMIC 11PF 25V, C0G, 5%, 0805; Capacitance:11pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 11PF 25V, C0G, 5%, 0805; Capacitance:11pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08053A110JAT2A-ND 08053A110JAT2A 66M3571
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 11Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101472T100BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-1208-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details