CAP CER 1000PF 25V C0G/NP0 0805
CERAMIC CAPACITOR 1000PF 25V, C0G, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 1000 pF, 10%, C0G / NP0, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP, 1000PF, 25V, C0G/NP0, 0805, REEL; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 08053A102KAT2A | 25H7987 | 95W9283 | 13AC4495 |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 1000Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, C0G / Np0, 25 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx | Cap, 1000Pf, 25V, C0G/np0, 0805, Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |||
| Technology | Film Capacitors | Multilayer | ||
| Applications | General Purpose | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |