Kyocera Corporation Ceramic Capacitor 100Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08053A101KAT2A

Description
CERAMIC CAPACITOR 100PF 25V, C0G, 10%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 100PF 25V, C0G, 10%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 100Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 68H8102 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
68H8102
Ceramic Capacitor 100Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 68H8102
CERAMIC CAPACITOR 100PF 25V, C0G, 10%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 25V, C0G, 10%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 68H8102
Product Name Ceramic Capacitor 100Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers