Kyocera Corporation Ceramic Capacitors 08053A101K4T2A

Description
100pF ±10% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±10% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BCG1E101KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG1E101KTTR-ND
Ceramic Capacitors 478-KAM21BCG1E101KTTR-ND
100pF ±10% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±10% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BCG1E101KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG1E101KTDKR-ND
Ceramic Capacitors 478-KAM21BCG1E101KTDKR-ND
CAP CER 100PF 25V NP0 0805

CAP CER 100PF 25V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BCG1E101KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG1E101KTCT-ND
Ceramic Capacitors 478-KAM21BCG1E101KTCT-ND
CAP CER 100PF 25V NP0 0805

CAP CER 100PF 25V NP0 0805

Buy Now Datasheet
Capacitor Ceramic 100Pf 25V, C0G, 10%, 0805; Capacitance Kyocera Avx - 93K6868 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 25V, C0G, 10%, 0805; Capacitance Kyocera Avx
93K6868
Capacitor Ceramic 100Pf 25V, C0G, 10%, 0805; Capacitance Kyocera Avx 93K6868
CAPACITOR CERAMIC 100PF 25V, C0G, 10%, 0805; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 25V, C0G, 10%, 0805; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM21BCG1E101KTTR-ND 478-KAM21BCG1E101KTDKR-ND 93K6868
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 100Pf 25V, C0G, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details