AVX Corporation Ceramic Capacitors 08052U8R2CAT2A

Description
8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGQ21HCG2D8R2CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ21HCG2D8R2CT-ND
Ceramic Capacitors 478-KGQ21HCG2D8R2CT-ND
8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ21HCG2D8R2CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ21HCG2D8R2CTTR-ND
Ceramic Capacitors 478-KGQ21HCG2D8R2CTTR-ND
8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ21HCG2D8R2CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ21HCG2D8R2CTDKR-ND
Ceramic Capacitors 478-KGQ21HCG2D8R2CTDKR-ND
8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6984128 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6984128
MLCCs - Multilayer Ceramic Capacitors 6984128
KYOCERA AVX 08052U8R2CAT2A

KYOCERA AVX 08052U8R2CAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6984128P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6984128P
MLCCs - Multilayer Ceramic Capacitors 6984128P
KYOCERA AVX 08052U8R2CAT2A

KYOCERA AVX 08052U8R2CAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1704793 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704793
MLCCs - Multilayer Ceramic Capacitors 1704793
KYOCERA AVX 08052U8R2CAT2A

KYOCERA AVX 08052U8R2CAT2A

Supplier's Site
Cap, 8.2Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx - 39K0480 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx
39K0480
Cap, 8.2Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx 39K0480
CAP, 8.2PF, 200V, C0G/NP0, 0805; Capacitance:8.2pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 8.2PF, 200V, C0G/NP0, 0805; Capacitance:8.2pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Cap, 8.2Pf, 200V, 0805, Reel; Capacitance Kyocera Avx - 13AC4494 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 200V, 0805, Reel; Capacitance Kyocera Avx
13AC4494
Cap, 8.2Pf, 200V, 0805, Reel; Capacitance Kyocera Avx 13AC4494
CAP, 8.2PF, 200V, 0805, REEL; Capacitance:8.2pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 8.2PF, 200V, 0805, REEL; Capacitance:8.2pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGQ21HCG2D8R2CT-ND 478-KGQ21HCG2D8R2CTDKR-ND 6984128 6984128P 39K0480
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 8.2Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - M39014/011306 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details