KYOCERA AVX 08052U820JAT2A
KYOCERA AVX 08052U820JAT2A
RF/Microwave Capacitor; Capacitance:82pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Series:U; Termination Type:SMD; Voltage Rating:200VDC RoHS Compliant: Yes
CAP, 82PF, 200V, 5%, C0G/NP0, 0805, SMD; Capacitance:82pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes
CAP CER 82PF 200V NP0 0805
CAP CER 82PF 200V NP0 0805
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6984119P | 1704792 | 56K4556 | 39K0481 | 66-08052U820JAT2A | 08052U820JAT2A |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Rf/microwave Capacitor; Capacitance Kyocera Avx | Cap, 82Pf, 200V, 5%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx | CAP CER 82PF 200V NP0 0805 | Ceramic Capacitors |
| Technology | Multilayer | Multilayer | Film Capacitors; Ultracapacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition; Multilayer Ceramic | Ceramic Composition; Ceramic | Ceramic Composition | |
| Capacitance Range | 8.20E-5 microF | 8.20E-5 microF | 8.20E-5 microF | 8.20E-5 microF | 8.20E-5 microF | |
| Applications | RF / Microwave | High Frequency; RF / Microwave |