AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08052U5R6CAT2A

Description
KYOCERA AVX 08052U5R6CAT2A
Request a Quote
Description
KYOCERA AVX 08052U5R6CAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6984103 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6984103
MLCCs - Multilayer Ceramic Capacitors 6984103
KYOCERA AVX 08052U5R6CAT2A

KYOCERA AVX 08052U5R6CAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6984103P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6984103P
MLCCs - Multilayer Ceramic Capacitors 6984103P
KYOCERA AVX 08052U5R6CAT2A

KYOCERA AVX 08052U5R6CAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1704787 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704787
MLCCs - Multilayer Ceramic Capacitors 1704787
KYOCERA AVX 08052U5R6CAT2A

KYOCERA AVX 08052U5R6CAT2A

Supplier's Site
Cap, 5.6Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx - 39K0476 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.6Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx
39K0476
Cap, 5.6Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx 39K0476
CAP, 5.6PF, 200V, C0G/NP0, 0805; Capacitance:5.6pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 5.6PF, 200V, C0G/NP0, 0805; Capacitance:5.6pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6984103 6984103P 39K0476
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 5.6Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx
Technology Multilayer Multilayer
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G
Capacitance Range 5.60E-6 microF 5.60E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitor, Ceramic;0.047uF;Multilayer;Radial;100VDC;10%;X7R;0.09In.T;0.29In.L;0 - 70186302 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers