AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08052U470JAT2A

Description
KYOCERA AVX 08052U470JAT2A
Request a Quote
Description
KYOCERA AVX 08052U470JAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6984096 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6984096
MLCCs - Multilayer Ceramic Capacitors 6984096
KYOCERA AVX 08052U470JAT2A

KYOCERA AVX 08052U470JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6984096P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6984096P
MLCCs - Multilayer Ceramic Capacitors 6984096P
KYOCERA AVX 08052U470JAT2A

KYOCERA AVX 08052U470JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1704786 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704786
MLCCs - Multilayer Ceramic Capacitors 1704786
KYOCERA AVX 08052U470JAT2A

KYOCERA AVX 08052U470JAT2A

Supplier's Site
Cap, 47Pf, 200V, 5%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx - 39K0475 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 200V, 5%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx
39K0475
Cap, 47Pf, 200V, 5%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx 39K0475
CAP, 47PF, 200V, 5%, C0G/NP0, 0805, SMD; Capacitance:47pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 47PF, 200V, 5%, C0G/NP0, 0805, SMD; Capacitance:47pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Rf/microwave Capacitor; Capacitance Kyocera Avx - 56K4537 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor; Capacitance Kyocera Avx
56K4537
Rf/microwave Capacitor; Capacitance Kyocera Avx 56K4537
RF/Microwave Capacitor; Capacitance:47pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Series:U; Termination Type:SMD; Voltage Rating:200VDC RoHS Compliant: Yes

RF/Microwave Capacitor; Capacitance:47pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Series:U; Termination Type:SMD; Voltage Rating:200VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 6984096 6984096P 39K0475 56K4537
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 47Pf, 200V, 5%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx Rf/microwave Capacitor; Capacitance Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition; Multilayer Ceramic
Capacitance Range 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021332 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details