AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08052U3R0BAT2A

Description
KYOCERA AVX 08052U3R0BAT2A
Request a Quote
Description
KYOCERA AVX 08052U3R0BAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6984080 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6984080
MLCCs - Multilayer Ceramic Capacitors 6984080
KYOCERA AVX 08052U3R0BAT2A

KYOCERA AVX 08052U3R0BAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1704782 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704782
MLCCs - Multilayer Ceramic Capacitors 1704782
KYOCERA AVX 08052U3R0BAT2A

KYOCERA AVX 08052U3R0BAT2A

Supplier's Site
Cap, 3Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx - 39K0468 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx
39K0468
Cap, 3Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx 39K0468
CAP, 3PF, 200V, C0G/NP0, 0805; Capacitance:3pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 3PF, 200V, C0G/NP0, 0805; Capacitance:3pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 6984080 39K0468
Product Name MLCCs - Multilayer Ceramic Capacitors Cap, 3Pf, 200V, C0G/np0, 0805; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Type Fixed
Operating Temperature ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101222U100AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
3 suppliers