AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08052U390GAT2A

Description
KYOCERA AVX 08052U390GAT2A
Request a Quote
Description
KYOCERA AVX 08052U390GAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6984086P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6984086P
MLCCs - Multilayer Ceramic Capacitors 6984086P
KYOCERA AVX 08052U390GAT2A

KYOCERA AVX 08052U390GAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1704784 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704784
MLCCs - Multilayer Ceramic Capacitors 1704784
KYOCERA AVX 08052U390GAT2A

KYOCERA AVX 08052U390GAT2A

Supplier's Site
Cap, 39Pf, 200V, 2%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx - 39K0473 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Pf, 200V, 2%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx
39K0473
Cap, 39Pf, 200V, 2%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx 39K0473
CAP, 39PF, 200V, 2%, C0G/NP0, 0805, SMD; Capacitance:39pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 39PF, 200V, 2%, C0G/NP0, 0805, SMD; Capacitance:39pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Capacitor,ceramic,39Pf,200Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 56K4530 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,39Pf,200Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
56K4530
Capacitor,ceramic,39Pf,200Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 56K4530
Capacitor,Ceramic,39 pF,200VDC,2-% Tol,2+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,39pF,200VDC,2-% Tol,2+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 6984086P 1704784 39K0473 56K4530
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 39Pf, 200V, 2%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx Capacitor,ceramic,39Pf,200Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Capacitance Range 3.90E-5 microF 3.90E-5 microF
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details