Kyocera Corporation Ceramic Capacitors - 08052U2R2CAT2A 08052U2R2CAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 904708-08052U2R2CAT2 A Series: U Operating Temperature Range: -55°C ~ 125°C Features: 2.2 pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-3845-6, 478-3845-2, 478-3845-1
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 904708-08052U2R2CAT2 A Series: U Operating Temperature Range: -55°C ~ 125°C Features: 2.2 pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-3845-6, 478-3845-2, 478-3845-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08052U2R2CAT2A - 904708-08052U2R2CAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08052U2R2CAT2A
904708-08052U2R2CAT2A
Ceramic Capacitors - 08052U2R2CAT2A 904708-08052U2R2CAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904708-08052U2R2CAT2 A Series: U Operating Temperature Range: -55°C ~ 125°C Features: 2.2 pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-3845-6, 478-3845-2, 478-3845-1

Manufacturer: AVX Corporation
Win Source Part Number: 904708-08052U2R2CAT2A
Series: U
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-3845-6, 478-3845-2, 478-3845-1

Buy Now Datasheet
Singapore, Singapore
SMD 200V 2.2pF Capacitor
60-08052U2R2CAT2A
SMD 200V 2.2pF Capacitor 60-08052U2R2CAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ21HCG2D2R2CT NEW GLOBAL PN 200V 2.2pF A 581-KGQ21HCG2D2R2CT Product overview: 08052U2R2CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 2.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 2.2pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08052U2R2CAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ21HCG2D2R2CT NEW GLOBAL PN 200V 2.2pF A 581-KGQ21HCG2D2R2CT Product overview: 08052U2R2CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 2.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 2.2pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08052U2R2CAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGQ21HCG2D2R2CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ21HCG2D2R2CT-ND
Ceramic Capacitors 478-KGQ21HCG2D2R2CT-ND
2.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ21HCG2D2R2CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ21HCG2D2R2CTDKR-ND
Ceramic Capacitors 478-KGQ21HCG2D2R2CTDKR-ND
2.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ21HCG2D2R2CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ21HCG2D2R2CTTR-ND
Ceramic Capacitors 478-KGQ21HCG2D2R2CTTR-ND
2.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08052U2R2CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08052U2R2CAT2A
Ceramic Capacitors 08052U2R2CAT2A
CAP CER 2.2PF 200V C0G/NP0 0805

CAP CER 2.2PF 200V C0G/NP0 0805

Supplier's Site Datasheet
Capacitor Rf/microwave 2.2Pf, 200V, 0805 0.25Pf; Capacitance Kyocera Avx - 56K4511 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 2.2Pf, 200V, 0805 0.25Pf; Capacitance Kyocera Avx
56K4511
Capacitor Rf/microwave 2.2Pf, 200V, 0805 0.25Pf; Capacitance Kyocera Avx 56K4511
CAPACITOR RF/MICROWAVE 2.2PF, 200V, 0805 0.25pF; Capacitance:2.2pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Series:URoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 2.2PF, 200V, 0805 0.25pF; Capacitance:2.2pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Series:URoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 904708-08052U2R2CAT2A 60-08052U2R2CAT2A 478-KGQ21HCG2D2R2CT-ND 478-KGQ21HCG2D2R2CTDKR-ND 08052U2R2CAT2A 56K4511
Product Name Ceramic Capacitors - 08052U2R2CAT2A SMD 200V 2.2pF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Rf/microwave 2.2Pf, 200V, 0805 0.25Pf; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 226AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1943373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details