AVX Corporation Capacitor Rf, 2.2Pf, 200V, 0805; Capacitance Kyocera Avx 08052U2R2BAT2A

Description
CAPACITOR RF, 2.2PF, 200V, 0805; Capacitance:2.2pF; Voltage Rating:200V; Product Range:Ultra Low ESR U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:ESR URoHS Compliant: Yes
Datasheet
Description
CAPACITOR RF, 2.2PF, 200V, 0805; Capacitance:2.2pF; Voltage Rating:200V; Product Range:Ultra Low ESR U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:ESR URoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf, 2.2Pf, 200V, 0805; Capacitance Kyocera Avx - 39K0462 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf, 2.2Pf, 200V, 0805; Capacitance Kyocera Avx
39K0462
Capacitor Rf, 2.2Pf, 200V, 0805; Capacitance Kyocera Avx 39K0462
CAPACITOR RF, 2.2PF, 200V, 0805; Capacitance:2.2pF; Voltage Rating:200V; Product Range:Ultra Low ESR U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:ESR URoHS Compliant: Yes

CAPACITOR RF, 2.2PF, 200V, 0805; Capacitance:2.2pF; Voltage Rating:200V; Product Range:Ultra Low ESR U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:ESR URoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08052U2R2BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08052U2R2BAT2A
Ceramic Capacitors 08052U2R2BAT2A
CAP CER 2.2PF 200V NP0 0805

CAP CER 2.2PF 200V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 39K0462 08052U2R2BAT2A
Product Name Capacitor Rf, 2.2Pf, 200V, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.20E-6 microF 2.20E-6 microF
WVDC 200 volts 200 volts
WVAC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15R103M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details