AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08052U180GAT2A

Description
KYOCERA AVX 08052U180GAT2A
Request a Quote
Description
KYOCERA AVX 08052U180GAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6984046 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6984046
MLCCs - Multilayer Ceramic Capacitors 6984046
KYOCERA AVX 08052U180GAT2A

KYOCERA AVX 08052U180GAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6984046P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6984046P
MLCCs - Multilayer Ceramic Capacitors 6984046P
KYOCERA AVX 08052U180GAT2A

KYOCERA AVX 08052U180GAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1704773 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704773
MLCCs - Multilayer Ceramic Capacitors 1704773
KYOCERA AVX 08052U180GAT2A

KYOCERA AVX 08052U180GAT2A

Supplier's Site
Cap, 18Pf, 200V, 2%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx - 39K0461 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 200V, 2%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx
39K0461
Cap, 18Pf, 200V, 2%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx 39K0461
CAP, 18PF, 200V, 2%, C0G/NP0, 0805, SMD; Capacitance:18pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 18PF, 200V, 2%, C0G/NP0, 0805, SMD; Capacitance:18pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Cap, 18Pf, 200V, 2%, 0805; Capacitance Kyocera Avx - 08AC3516 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 200V, 2%, 0805; Capacitance Kyocera Avx
08AC3516
Cap, 18Pf, 200V, 2%, 0805; Capacitance Kyocera Avx 08AC3516
CAP, 18PF, 200V, 2%, 0805; Capacitance:18pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 18PF, 200V, 2%, 0805; Capacitance:18pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6984046 6984046P 39K0461
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 18Pf, 200V, 2%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G
Capacitance Range 1.80E-5 microF 1.80E-5 microF
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - CK06BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers