AVX Corporation Cap, 15Pf, 200V, 2%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx 08052U150GAT2A

Description
CAP, 15PF, 200V, 2%, C0G/NP0, 0805, SMD; Capacitance:15pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
CAP, 15PF, 200V, 2%, C0G/NP0, 0805, SMD; Capacitance:15pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 15Pf, 200V, 2%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx - 39K0460 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 200V, 2%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx
39K0460
Cap, 15Pf, 200V, 2%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx 39K0460
CAP, 15PF, 200V, 2%, C0G/NP0, 0805, SMD; Capacitance:15pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 15PF, 200V, 2%, C0G/NP0, 0805, SMD; Capacitance:15pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Cap, 15Pf, 200V, 2%, 0805; Capacitance Kyocera Avx - 08AC3515 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 200V, 2%, 0805; Capacitance Kyocera Avx
08AC3515
Cap, 15Pf, 200V, 2%, 0805; Capacitance Kyocera Avx 08AC3515
CAP, 15PF, 200V, 2%, 0805; Capacitance:15pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 15PF, 200V, 2%, 0805; Capacitance:15pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08052U150GAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08052U150GAT2A
Ceramic Capacitors 08052U150GAT2A
CAP CER 15PF 200V NP0 0805

CAP CER 15PF 200V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 39K0460 08052U150GAT2A
Product Name Cap, 15Pf, 200V, 2%, C0G/np0, 0805, Smd; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101122U075AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers