AVX Corporation Ceramic Capacitors 08052U131JAT2A

Description
130pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
130pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11869-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11869-1-ND
Ceramic Capacitors 478-11869-1-ND
130pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

130pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11869-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11869-6-ND
Ceramic Capacitors 478-11869-6-ND
130pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

130pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11869-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11869-2-ND
Ceramic Capacitors 478-11869-2-ND
130pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

130pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 130pF 200V Capacitor
60-08052U131JAT2A
SMD 130pF 200V Capacitor 60-08052U131JAT2A
Cap Ceramic 130pF 200V C0G 5% Pad SMD 0805 125°C T/R Product overview: 08052U131JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 130pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08052U131JAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 130pF 200V C0G 5% Pad SMD 0805 125°C T/R Product overview: 08052U131JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 130pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08052U131JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 130Pf, 200V, 5%, C0G, 0805, Smd; Capacitance Kyocera Avx - 39K0459 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 130Pf, 200V, 5%, C0G, 0805, Smd; Capacitance Kyocera Avx
39K0459
Cap, 130Pf, 200V, 5%, C0G, 0805, Smd; Capacitance Kyocera Avx 39K0459
CAP, 130PF, 200V, 5%, C0G, 0805, SMD; Capacitance:130pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 130PF, 200V, 5%, C0G, 0805, SMD; Capacitance:130pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Rf Capacitor, 130Pf, 200V, 125Deg C/0805; Capacitance Kyocera Avx - 08AK4875 - Newark, An Avnet Company
Chicago, IL, United States
Rf Capacitor, 130Pf, 200V, 125Deg C/0805; Capacitance Kyocera Avx
08AK4875
Rf Capacitor, 130Pf, 200V, 125Deg C/0805; Capacitance Kyocera Avx 08AK4875
RF CAPACITOR, 130PF, 200V, 125DEG C/0805; Capacitance:130pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric] RoHS Compliant: Yes

RF CAPACITOR, 130PF, 200V, 125DEG C/0805; Capacitance:130pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 130Pf, 200V, 5%, 0805, Reel; Capacitance Kyocera Avx - 08AC3514 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 130Pf, 200V, 5%, 0805, Reel; Capacitance Kyocera Avx
08AC3514
Cap, 130Pf, 200V, 5%, 0805, Reel; Capacitance Kyocera Avx 08AC3514
CAP, 130PF, 200V, 5%, 0805, REEL; Capacitance:130pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 130PF, 200V, 5%, 0805, REEL; Capacitance:130pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11869-1-ND 478-11869-6-ND 60-08052U131JAT2A 39K0459 08AK4875
Product Name Ceramic Capacitors Ceramic Capacitors SMD 130pF 200V Capacitor Cap, 130Pf, 200V, 5%, C0G, 0805, Smd; Capacitance Kyocera Avx Rf Capacitor, 130Pf, 200V, 125Deg C/0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R224K5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details