Kyocera Corporation Ceramic Capacitor 6800Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08052C682KAT2A

Description
CERAMIC CAPACITOR 6800PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:6800pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 6800PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:6800pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 6800Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6620 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6620
Ceramic Capacitor 6800Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6620
CERAMIC CAPACITOR 6800PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:6800pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:6800pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6620
Product Name Ceramic Capacitor 6800Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details