Kyocera Corporation Capacitor Ceramic 680Pf, 200V, X7R, 20%, 0805; Capacitance Kyocera Avx 08052C681MAT2A

Description
CAPACITOR CERAMIC 680PF, 200V, X7R, 20%, 0805; Capacitance:680pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 680PF, 200V, X7R, 20%, 0805; Capacitance:680pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 680Pf, 200V, X7R, 20%, 0805; Capacitance Kyocera Avx - 55J6619 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 680Pf, 200V, X7R, 20%, 0805; Capacitance Kyocera Avx
55J6619
Capacitor Ceramic 680Pf, 200V, X7R, 20%, 0805; Capacitance Kyocera Avx 55J6619
CAPACITOR CERAMIC 680PF, 200V, X7R, 20%, 0805; Capacitance:680pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 680PF, 200V, X7R, 20%, 0805; Capacitance:680pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6619
Product Name Capacitor Ceramic 680Pf, 200V, X7R, 20%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
Capacitance Range 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details