Kyocera Corporation CAP CER 680PF 200V X7R 0805 08052C681KAT2A

Description
CAP CER 680PF 200V X7R 0805
Datasheet
Description
CAP CER 680PF 200V X7R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 680PF 200V X7R 0805 - 66-08052C681KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 680PF 200V X7R 0805
66-08052C681KAT2A
CAP CER 680PF 200V X7R 0805 66-08052C681KAT2A
CAP CER 680PF 200V X7R 0805

CAP CER 680PF 200V X7R 0805

Supplier's Site
Capacitor Ceramic 680Pf, 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6617 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 680Pf, 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6617
Capacitor Ceramic 680Pf, 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6617
CAPACITOR CERAMIC 680PF, 200V, X7R, 10%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 680PF, 200V, X7R, 10%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 680 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 50R8369 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 680 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
50R8369
Smd Multilayer Ceramic Capacitor, 680 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 50R8369
SMD Multilayer Ceramic Capacitor, 680 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 680 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Pf, 200V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 92AH6341 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 200V, Mlcc, 0805 Rohs Compliant Kyocera Avx
92AH6341
Cap, 680Pf, 200V, Mlcc, 0805 Rohs Compliant Kyocera Avx 92AH6341
CAP, 680PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 680PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 66-08052C681KAT2A 55J6617 50R8369 92AH6341
Product Name CAP CER 680PF 200V X7R 0805 Capacitor Ceramic 680Pf, 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 680 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 680Pf, 200V, Mlcc, 0805 Rohs Compliant Kyocera Avx
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; Ceramic
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details