Kyocera Corporation Ceramic Capacitor 680Pf, 200V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08052C681JAT2A

Description
CERAMIC CAPACITOR 680PF, 200V, X7R, 5%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 680PF, 200V, X7R, 5%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 680Pf, 200V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6616 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 680Pf, 200V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J6616
Ceramic Capacitor 680Pf, 200V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J6616
CERAMIC CAPACITOR 680PF, 200V, X7R, 5%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 680PF, 200V, X7R, 5%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6616
Product Name Ceramic Capacitor 680Pf, 200V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details