Kyocera Corporation Ceramic Capacitors 08052C561KAT2A

Description
560pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
560pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5159-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5159-2-ND
Ceramic Capacitors 478-5159-2-ND
560pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

560pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5159-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5159-6-ND
Ceramic Capacitors 478-5159-6-ND
560pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

560pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5159-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5159-1-ND
Ceramic Capacitors 478-5159-1-ND
560pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

560pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356670 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356670
MLCCs - Multilayer Ceramic Capacitors 1356670
KYOCERA AVX 08052C561KAT2A

KYOCERA AVX 08052C561KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1351388 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351388
MLCCs - Multilayer Ceramic Capacitors 1351388
KYOCERA AVX 08052C561KAT2A

KYOCERA AVX 08052C561KAT2A

Supplier's Site
Cap, Mlcc, X7R, 560Pf, 200V, 0805; Capacitance Kyocera Avx - 55J6611 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 560Pf, 200V, 0805; Capacitance Kyocera Avx
55J6611
Cap, Mlcc, X7R, 560Pf, 200V, 0805; Capacitance Kyocera Avx 55J6611
CAP, MLCC, X7R, 560PF, 200V, 0805; Capacitance:560pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 560PF, 200V, 0805; Capacitance:560pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Mlcc Rohs Compliant Kyocera Avx - 60R6287 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc Rohs Compliant Kyocera Avx
60R6287
Capacitor, Mlcc Rohs Compliant Kyocera Avx 60R6287
Capacitor, MLCC RoHS Compliant: Yes

Capacitor, MLCC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5159-2-ND 478-5159-6-ND 1356670 55J6611 60R6287
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, X7R, 560Pf, 200V, 0805; Capacitance Kyocera Avx Capacitor, Mlcc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701309 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SVH050MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details