Kyocera Corporation Ceramic Capacitors 08052C561JAT2A

Description
CAP CER 560PF 200V X7R 0805
Request a Quote Datasheet
Description
CAP CER 560PF 200V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-08052C561JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08052C561JAT2ADKR-ND
Ceramic Capacitors 478-08052C561JAT2ADKR-ND
CAP CER 560PF 200V X7R 0805

CAP CER 560PF 200V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-08052C561JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08052C561JAT2ATR-ND
Ceramic Capacitors 478-08052C561JAT2ATR-ND
560pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

560pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-08052C561JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08052C561JAT2ACT-ND
Ceramic Capacitors 478-08052C561JAT2ACT-ND
CAP CER 560PF 200V X7R 0805

CAP CER 560PF 200V X7R 0805

Buy Now Datasheet
Capacitor Ceramic 560Pf, 200V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J6610 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 560Pf, 200V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J6610
Capacitor Ceramic 560Pf, 200V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J6610
CAPACITOR CERAMIC 560PF, 200V, X7R, 5%, 0805; Capacitance:560pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 560PF, 200V, X7R, 5%, 0805; Capacitance:560pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-08052C561JAT2ADKR-ND 478-08052C561JAT2ATR-ND 55J6610
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 560Pf, 200V, X7R, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details