Kyocera Corporation Ceramic Capacitor 470Pf, 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 08052C471MAT2A

Description
CERAMIC CAPACITOR 470PF, 200V, X7R, 20%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 470PF, 200V, X7R, 20%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 470Pf, 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6603 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf, 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
55J6603
Ceramic Capacitor 470Pf, 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 55J6603
CERAMIC CAPACITOR 470PF, 200V, X7R, 20%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF, 200V, X7R, 20%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6603
Product Name Ceramic Capacitor 470Pf, 200V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101823T035DJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82000 microF
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers