Kyocera Corporation SMD 200V 470pF Capacitor 08052C471KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR72D471KT NEW GLOBAL PN 200V 470pF A 581-KGM21NR72D471KT Product overview: 08052C471KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08052C471KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR72D471KT NEW GLOBAL PN 200V 470pF A 581-KGM21NR72D471KT Product overview: 08052C471KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08052C471KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 200V 470pF Capacitor
60-08052C471KAT2A
SMD 200V 470pF Capacitor 60-08052C471KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR72D471KT NEW GLOBAL PN 200V 470pF A 581-KGM21NR72D471KT Product overview: 08052C471KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08052C471KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR72D471KT NEW GLOBAL PN 200V 470pF A 581-KGM21NR72D471KT Product overview: 08052C471KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08052C471KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1161113-08052C471KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1161113-08052C471KAT2A
Capacitors - Ceramic Capacitors 1161113-08052C471KAT2A
Win Source Part Number: 1161113-08052C471KAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): 08052C471KAT2A.; 08052C471KAT2A/4K; 08052C471KAT2A4K; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 08052C471KAT2A/4K,08 052C471KAT2A\\4K,478 -1337-6,478-1337-2,4 78-1337-1

Win Source Part Number: 1161113-08052C471KAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 200V
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Alternative Parts (Cross-Reference): 08052C471KAT2A.; 08052C471KAT2A/4K; 08052C471KAT2A4K;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 08052C471KAT2A/4K,08052C471KAT2A\\4K,478-1337-6,478-1337-2,478-1337-1

Buy Now Datasheet
Ceramic Capacitor 470Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx - 96M1376 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx
96M1376
Ceramic Capacitor 470Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx 96M1376
CERAMIC CAPACITOR 470PF, 200V, X7R, 10%, 0805; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF, 200V, X7R, 10%, 0805; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 470Pf, 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 02E2556 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf, 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
02E2556
Ceramic Capacitor 470Pf, 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 02E2556
CERAMIC CAPACITOR 470PF, 200V, X7R, 10%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF, 200V, X7R, 10%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 50R8367 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
50R8367
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 50R8367
Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 470Pf, 200V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx - 13AC4487 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 200V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
13AC4487
Cap, 470Pf, 200V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx 13AC4487
CAP, 470PF, 200V, 10%, X7R, 0805, REEL; Capacitance:470pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 470PF, 200V, 10%, X7R, 0805, REEL; Capacitance:470pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-08052C471KAT2A 1161113-08052C471KAT2A 96M1376 50R8367 13AC4487
Product Name SMD 200V 470pF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 470Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 470Pf, 200V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021354 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details