Kyocera Corporation Ceramic Capacitor 470Pf, 200V, X7R, 5%, 0805; Capacitance Kyocera Avx 08052C471JAT2A

Description
CERAMIC CAPACITOR 470PF, 200V, X7R, 5%, 0805; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 470PF, 200V, X7R, 5%, 0805; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 470Pf, 200V, X7R, 5%, 0805; Capacitance Kyocera Avx - 96M1375 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf, 200V, X7R, 5%, 0805; Capacitance Kyocera Avx
96M1375
Ceramic Capacitor 470Pf, 200V, X7R, 5%, 0805; Capacitance Kyocera Avx 96M1375
CERAMIC CAPACITOR 470PF, 200V, X7R, 5%, 0805; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF, 200V, X7R, 5%, 0805; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 470Pf, 200V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J6600 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf, 200V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J6600
Capacitor Ceramic 470Pf, 200V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J6600
CAPACITOR CERAMIC 470PF, 200V, X7R, 5%, 0805; Capacitance:470pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF, 200V, X7R, 5%, 0805; Capacitance:470pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 96M1375 55J6600
Product Name Ceramic Capacitor 470Pf, 200V, X7R, 5%, 0805; Capacitance Kyocera Avx Capacitor Ceramic 470Pf, 200V, X7R, 5%, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C332K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details