Kyocera Corporation Ceramic Capacitors 08052C391KAT2A

Description
390pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
390pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10452-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10452-1-ND
Ceramic Capacitors 478-10452-1-ND
390pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

390pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10452-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10452-2-ND
Ceramic Capacitors 478-10452-2-ND
390pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

390pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10452-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10452-6-ND
Ceramic Capacitors 478-10452-6-ND
390pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

390pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 390Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J6599 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 390Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J6599
Capacitor Ceramic 390Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J6599
CAPACITOR CERAMIC 390PF, 200V, X7R, 10%, 0805; Capacitance:390pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 390PF, 200V, X7R, 10%, 0805; Capacitance:390pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 390Pf, 200V, 0805; Capacitance Kyocera Avx - 96Y8455 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 390Pf, 200V, 0805; Capacitance Kyocera Avx
96Y8455
Cap, Mlcc, X7R, 390Pf, 200V, 0805; Capacitance Kyocera Avx 96Y8455
CAP, MLCC, X7R, 390PF, 200V, 0805; Capacitance:390pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 390PF, 200V, 0805; Capacitance:390pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10452-1-ND 478-10452-6-ND 55J6599
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 390Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers