Kyocera Corporation Ceramic Capacitors - 08052C331KAT2A 08052C331KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1000360-08052C331KAT 2A Packaging: Reel - TR Voltage Rating: 200V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 330pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1000360-08052C331KAT 2A Packaging: Reel - TR Voltage Rating: 200V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 330pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08052C331KAT2A - 1000360-08052C331KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08052C331KAT2A
1000360-08052C331KAT2A
Ceramic Capacitors - 08052C331KAT2A 1000360-08052C331KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000360-08052C331KAT 2A Packaging: Reel - TR Voltage Rating: 200V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 330pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1000360-08052C331KAT2A
Packaging: Reel - TR
Voltage Rating: 200V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 330pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1351384 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351384
MLCCs - Multilayer Ceramic Capacitors 1351384
KYOCERA AVX 08052C331KAT2A

KYOCERA AVX 08052C331KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364713 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364713
MLCCs - Multilayer Ceramic Capacitors 1364713
KYOCERA AVX 08052C331KAT2A

KYOCERA AVX 08052C331KAT2A

Supplier's Site
Ceramic Capacitor 330Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx - 96M1374 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx
96M1374
Ceramic Capacitor 330Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx 96M1374
CERAMIC CAPACITOR 330PF, 200V, X7R, 10%, 0805; Capacitance:330pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF, 200V, X7R, 10%, 0805; Capacitance:330pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 330Pf, 200V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 66AH8182 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 200V, Mlcc, 0805 Rohs Compliant Kyocera Avx
66AH8182
Cap, 330Pf, 200V, Mlcc, 0805 Rohs Compliant Kyocera Avx 66AH8182
CAP, 330PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 330PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1000360-08052C331KAT2A 1351384 96M1374 66AH8182
Product Name Ceramic Capacitors - 08052C331KAT2A MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 330Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx Cap, 330Pf, 200V, Mlcc, 0805 Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
WVAC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011527 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details