Kyocera Corporation Ceramic Capacitors 08052C331JAZ2A

Description
330pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
330pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10451-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10451-2-ND
Ceramic Capacitors 478-10451-2-ND
330pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

330pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10451-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10451-6-ND
Ceramic Capacitors 478-10451-6-ND
330pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

330pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10451-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10451-1-ND
Ceramic Capacitors 478-10451-1-ND
330pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

330pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08052C331JAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08052C331JAZ2A
Ceramic Capacitors 08052C331JAZ2A
CAP CER 330PF 200V X7R 0805

CAP CER 330PF 200V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-10451-2-ND 478-10451-6-ND 08052C331JAZ2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details