Kyocera Corporation Ceramic Capacitors 08052C302JAT2A

Description
3000pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
3000pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08052C302JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08052C302JAT2A-ND
Ceramic Capacitors 08052C302JAT2A-ND
3000pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

3000pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08052C302JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08052C302JAT2A
Capacitors - Ceramic Capacitors 08052C302JAT2A
CAP CER 3000PF 200V X7R 0805

CAP CER 3000PF 200V X7R 0805

Supplier's Site
Capacitor Ceramic 3000Pf 200V, X7R, 5%, 0805; Capacitance Kyocera Avx - 66M3557 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3000Pf 200V, X7R, 5%, 0805; Capacitance Kyocera Avx
66M3557
Capacitor Ceramic 3000Pf 200V, X7R, 5%, 0805; Capacitance Kyocera Avx 66M3557
CAPACITOR CERAMIC 3000PF 200V, X7R, 5%, 0805; Capacitance:3000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 3000PF 200V, X7R, 5%, 0805; Capacitance:3000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08052C302JAT2A-ND 08052C302JAT2A 66M3557
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 3000Pf 200V, X7R, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX123M016J012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details