Kyocera Corporation Ceramic Capacitors 08052C271KAT2A

Description
270pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
270pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10449-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10449-6-ND
Ceramic Capacitors 478-10449-6-ND
270pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

270pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10449-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10449-1-ND
Ceramic Capacitors 478-10449-1-ND
270pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

270pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10449-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10449-2-ND
Ceramic Capacitors 478-10449-2-ND
270pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

270pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 270pF 200V Capacitor
60-08052C271KAT2A
SMD 270pF 200V Capacitor 60-08052C271KAT2A
Cap Ceramic 270pF 200V X7R 10% Pad SMD 0805 125°C T/R Product overview: 08052C271KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08052C271KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 270pF 200V X7R 10% Pad SMD 0805 125°C T/R Product overview: 08052C271KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08052C271KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Mlcc Rohs Compliant Kyocera Avx - 60R6286 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc Rohs Compliant Kyocera Avx
60R6286
Capacitor, Mlcc Rohs Compliant Kyocera Avx 60R6286
Capacitor, MLCC RoHS Compliant: Yes

Capacitor, MLCC RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 270Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J6588 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 270Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J6588
Capacitor Ceramic 270Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J6588
CAPACITOR CERAMIC 270PF, 200V, X7R, 10%, 0805; Capacitance:270pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 270PF, 200V, X7R, 10%, 0805; Capacitance:270pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10449-6-ND 478-10449-1-ND 60-08052C271KAT2A 60R6286 55J6588
Product Name Ceramic Capacitors Ceramic Capacitors SMD 270pF 200V Capacitor Capacitor, Mlcc Rohs Compliant Kyocera Avx Capacitor Ceramic 270Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Polymer - 187XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details