Kyocera Corporation Ceramic Capacitors 08052C271JAT2A

Description
270pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
270pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08052C271JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08052C271JAT2A-ND
Ceramic Capacitors 08052C271JAT2A-ND
270pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

270pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 270Pf, 200V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J6587 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 270Pf, 200V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J6587
Capacitor Ceramic 270Pf, 200V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J6587
CAPACITOR CERAMIC 270PF, 200V, X7R, 5%, 0805; Capacitance:270pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 270PF, 200V, X7R, 5%, 0805; Capacitance:270pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 08052C271JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08052C271JAT2A
Capacitors - Ceramic Capacitors 08052C271JAT2A
CAP CER 270PF 200V X7R 0805

CAP CER 270PF 200V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08052C271JAT2A-ND 55J6587 08052C271JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 270Pf, 200V, X7R, 5%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1704620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details