Kyocera Corporation Ceramic Capacitors 08052C222KAZ2A

Description
2200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF21BR72D222KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR72D222KTCT-ND
Ceramic Capacitors 478-KGF21BR72D222KTCT-ND
2200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21BR72D222KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR72D222KTTR-ND
Ceramic Capacitors 478-KGF21BR72D222KTTR-ND
2200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21BR72D222KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21BR72D222KTDKR-ND
Ceramic Capacitors 478-KGF21BR72D222KTDKR-ND
2200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08052C222KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08052C222KAZ2A
Ceramic Capacitors 08052C222KAZ2A
CAP CER 2200PF 200V X7R 0805

CAP CER 2200PF 200V X7R 0805

Supplier's Site Datasheet
Cap, 2200Pf, 200V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 66AH8181 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 200V, Mlcc, 0805 Rohs Compliant Kyocera Avx
66AH8181
Cap, 2200Pf, 200V, Mlcc, 0805 Rohs Compliant Kyocera Avx 66AH8181
CAP, 2200PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 2200PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF21BR72D222KTCT-ND 478-KGF21BR72D222KTDKR-ND 08052C222KAZ2A 66AH8181
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 200V, Mlcc, 0805 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers