Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08052C222KAT2A

Description
KYOCERA AVX 08052C222KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08052C222KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356661 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356661
MLCCs - Multilayer Ceramic Capacitors 1356661
KYOCERA AVX 08052C222KAT2A

KYOCERA AVX 08052C222KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1351379 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351379
MLCCs - Multilayer Ceramic Capacitors 1351379
KYOCERA AVX 08052C222KAT2A

KYOCERA AVX 08052C222KAT2A

Supplier's Site
CAP CER 2200PF 200V X7R 0805 - 66-08052C222KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 2200PF 200V X7R 0805
66-08052C222KAT2A
CAP CER 2200PF 200V X7R 0805 66-08052C222KAT2A
CAP CER 2200PF 200V X7R 0805

CAP CER 2200PF 200V X7R 0805

Supplier's Site
Ceramic Capacitor 2200Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6582 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6582
Ceramic Capacitor 2200Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6582
CERAMIC CAPACITOR 2200PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 50R8365 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
50R8365
Smd Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 50R8365
SMD Multilayer Ceramic Capacitor, 2200 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 2200 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 200V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx - 12AC3643 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 200V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
12AC3643
Cap, 2200Pf, 200V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx 12AC3643
CAP, 2200PF, 200V, 10%, X7R, 0805, REEL; Capacitance:2200pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 2200PF, 200V, 10%, X7R, 0805, REEL; Capacitance:2200pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08052C222KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08052C222KAT2A
Ceramic Capacitors 08052C222KAT2A
CAP CER 2200PF 200V X7R 0805

CAP CER 2200PF 200V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1356661 66-08052C222KAT2A 55J6582 50R8365 12AC3643 08052C222KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors CAP CER 2200PF 200V X7R 0805 Ceramic Capacitor 2200Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 2200Pf, 200V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1896825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details