Kyocera Corporation Ceramic Capacitors 08052C221K4T2A

Description
220pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
220pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10448-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10448-2-ND
Ceramic Capacitors 478-10448-2-ND
220pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

220pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10448-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10448-1-ND
Ceramic Capacitors 478-10448-1-ND
220pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

220pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10448-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10448-6-ND
Ceramic Capacitors 478-10448-6-ND
220pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

220pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 220Pf, 200V, Mlcc, 0805; Capacitance Kyocera Avx - 09R8124 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 200V, Mlcc, 0805; Capacitance Kyocera Avx
09R8124
Cap, 220Pf, 200V, Mlcc, 0805; Capacitance Kyocera Avx 09R8124
CAP, 220PF, 200V, MLCC, 0805; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 220PF, 200V, MLCC, 0805; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10448-2-ND 478-10448-6-ND 09R8124
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 200V, Mlcc, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details