Kyocera Corporation Ceramic Capacitors 08052C182KAT2A

Description
1800pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08052C182KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08052C182KAT2A-ND
Ceramic Capacitors 08052C182KAT2A-ND
1800pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

1800pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08052C182KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08052C182KAT2A
Capacitors - Ceramic Capacitors 08052C182KAT2A
CAP CER 1800PF 200V X7R 0805

CAP CER 1800PF 200V X7R 0805

Supplier's Site
Capacitor Ceramic 1800Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6578 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1800Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6578
Capacitor Ceramic 1800Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6578
CAPACITOR CERAMIC 1800PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:1800pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 1800PF 200V, X7R, 10%, 0805, FULL REEL; Capacitance:1800pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08052C182KAT2A-ND 08052C182KAT2A 55J6578
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 1800Pf 200V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701070 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details